Panasonic Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2052V

Description
RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3907
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3907
RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3906
Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3906
RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3907
Product Name Res, 20K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details