Panasonic Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2050V

Description
RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3903
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3903
RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3902
Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3902
RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3903
Product Name Res, 205R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details