Panasonic Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2000V

Description
RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3896
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3896
RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3897
Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3897
RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3896
Product Name Res, 200R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details