Panasonic Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1962V

Description
RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3894
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3894
RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3895
Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3895
RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K6, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD1962V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1962V
Chip Resistor - Surface Mount ERJ-U6RD1962V
RES 19.6K OHM 0.5% 1/8W 0805 SMD

RES 19.6K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3894 ERJ-U6RD1962V
Product Name Res, 19K6, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19600 ohms 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details