Panasonic Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1960V

Description
RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3891
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3891
RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3890
Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3890
RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 196R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3891
Product Name Res, 196R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details