Panasonic Chip Resistor - Surface Mount ERJ-U6RD1912V

Description
RES 19.1K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 19.1K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1912V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1912V
Chip Resistor - Surface Mount ERJ-U6RD1912V
RES 19.1K OHM 0.5% 1/8W 0805 SMD

RES 19.1K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3888
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3888
RES, 19K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3889
Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3889
RES, 19K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1912V 76AH3888
Product Name Chip Resistor - Surface Mount Res, 19K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 19100 ohms 19100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details