Panasonic Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1871V

Description
RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3880
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3880
RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3881
Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3881
RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3880
Product Name Res, 1K87, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers