Panasonic Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1870V

Description
RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3878
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3878
RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3879
Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3879
RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3878
Product Name Res, 187R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details