Panasonic Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1820V

Description
RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3873
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3873
RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3872
Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3872
RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3873
Product Name Res, 182R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details