Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1801V

Description
Win Source Part Number: 1205364-ERJ-U6RD1801 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD1801V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU6RD1801V,10-ERJ- U6RD1801VDKR,10-ERJ- U6RD1801VCT,10-ERJ-U 6RD1801VTR Base Product Number: ERJ-U6
Request a Quote Datasheet
Description
Win Source Part Number: 1205364-ERJ-U6RD1801 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD1801V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU6RD1801V,10-ERJ- U6RD1801VDKR,10-ERJ- U6RD1801VCT,10-ERJ-U 6RD1801VTR Base Product Number: ERJ-U6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1205364-ERJ-U6RD1801V
Resistors - Chip Resistor - Surface Mount 1205364-ERJ-U6RD1801V
Win Source Part Number: 1205364-ERJ-U6RD1801 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD1801V; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU6RD1801V,10-ERJ- U6RD1801VDKR,10-ERJ- U6RD1801VCT,10-ERJ-U 6RD1801VTR Base Product Number: ERJ-U6

Win Source Part Number: 1205364-ERJ-U6RD1801V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U6R
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJU6RD1801V;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU6RD1801V,10-ERJ-U6RD1801VDKR,10-ERJ-U6RD1801VCT,10-ERJ-U6RD1801VTR
Base Product Number: ERJ-U6

Buy Now Datasheet
8W Resistor - 52-ERJ-U6RD1801V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJ-U6RD1801V
8W Resistor 52-ERJ-U6RD1801V
RES 1.8K OHM 0.5% 1/8W 0805 Product overview: ERJ-U6RD1801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6RD1801V can be used for catalog matching and distributor lookup.

RES 1.8K OHM 0.5% 1/8W 0805 Product overview: ERJ-U6RD1801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6RD1801V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3868
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3868
RES, 1K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3869
Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3869
RES, 1K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1801V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1801V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1801V
RES 1.8K OHM 0.5% 1/8W 0805 SMD

RES 1.8K OHM 0.5% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1205364-ERJ-U6RD1801V 52-ERJ-U6RD1801V 76AH3868 ERJ-U6RD1801V
Product Name Resistors - Chip Resistor - Surface Mount 8W Resistor Res, 1K8, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details