Panasonic Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1782V

Description
RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3864
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3864
RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3865
Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3865
RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD1782V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1782V
Chip Resistor - Surface Mount ERJ-U6RD1782V
RES 17.8K OHM 0.5% 1/8W 0805 SMD

RES 17.8K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3864 ERJ-U6RD1782V
Product Name Res, 17K8, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17800 ohms 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details