Panasonic Chip Resistor - Surface Mount ERJ-U6RD1780V

Description
RES 178 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 178 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1780V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1780V
Chip Resistor - Surface Mount ERJ-U6RD1780V
RES 178 OHM 0.5% 1/8W 0805 SMD

RES 178 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3861
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3861
RES, 178R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3860
Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3860
RES, 178R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1780V 76AH3861
Product Name Chip Resistor - Surface Mount Res, 178R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details