Panasonic Chip Resistor - Surface Mount ERJ-U6RD1742V

Description
RES 17.4K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 17.4K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1742V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1742V
Chip Resistor - Surface Mount ERJ-U6RD1742V
RES 17.4K OHM 0.5% 1/8W 0805 SMD

RES 17.4K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3858
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3858
RES, 17K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3859
Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3859
RES, 17K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1742V 76AH3858
Product Name Chip Resistor - Surface Mount Res, 17K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details