Panasonic Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1740V

Description
RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3854
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3854
RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3855
Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3855
RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3854
Product Name Res, 174R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers