Panasonic Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1652V

Description
RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3846
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3846
RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3847
Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3847
RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3846
Product Name Res, 16K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details