Panasonic Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1621V

Description
RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3839
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3839
RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3838
Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3838
RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3839
Product Name Res, 1K62, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details