Panasonic Chip Resistor - Surface Mount ERJ-U6RD1620V

Description
RES 162 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 162 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1620V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1620V
Chip Resistor - Surface Mount ERJ-U6RD1620V
RES 162 OHM 0.5% 1/8W 0805 SMD

RES 162 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3836
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3836
RES, 162R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3837
Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3837
RES, 162R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1620V 76AH3836
Product Name Chip Resistor - Surface Mount Res, 162R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 162 ohms 162 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details