Panasonic Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1600V

Description
RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3831
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3831
RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3830
Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3830
RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:160ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3831
Product Name Res, 160R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details