RES, 1K58, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.58kohm;
RES, 1K58, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.58kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 76AH3826 |
| Product Name | Res, 1K58, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 1580 ohms |