Panasonic Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1541V

Description
RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3821
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3821
RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3820
Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3820
RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K54, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD1541V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1541V
Chip Resistor - Surface Mount ERJ-U6RD1541V
RES 1.54K OHM 0.5% 1/8W 0805 SMD

RES 1.54K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3821 ERJ-U6RD1541V
Product Name Res, 1K54, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers