Panasonic Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1540V

Description
RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3818
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3818
RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3819
Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3819
RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3818
Product Name Res, 154R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details