Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1501V

Description
RES 1.5K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 1.5K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1501V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1501V
RES 1.5K OHM 0.5% 1/8W 0805 SMD

RES 1.5K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3815
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3815
RES, 1K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3814
Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3814
RES, 1K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U6RD1501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1501V
Chip Resistor - Surface Mount ERJ-U6RD1501V
RES 1.5K OHM 0.5% 1/8W 0805 SMD

RES 1.5K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-U6RD1501V 76AH3815 ERJ-U6RD1501V
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K5, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details