Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1500V

Description
RES 150 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 150 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1500V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1500V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1500V
RES 150 OHM 0.5% 1/8W 0805 SMD

RES 150 OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3812
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3812
RES, 150R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3813
Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3813
RES, 150R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD1500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1500V
Chip Resistor - Surface Mount ERJ-U6RD1500V
RES 150 OHM 0.5% 1/8W 0805 SMD

RES 150 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-U6RD1500V 76AH3812 ERJ-U6RD1500V
Product Name Resistors - Chip Resistor - Surface Mount Res, 150R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details