Panasonic Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1470V

Description
RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3806
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3806
RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3807
Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3807
RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 147R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3806
Product Name Res, 147R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details