Panasonic Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1402V

Description
RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3799
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3799
RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3798
Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3798
RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3799
Product Name Res, 14K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details