Panasonic Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1400V

Description
RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3794
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3794
RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3795
Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3795
RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3794
Product Name Res, 140R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers