Panasonic Chip Resistor - Surface Mount ERJ-U6RD1371V

Description
RES 1.37K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 1.37K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1371V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1371V
Chip Resistor - Surface Mount ERJ-U6RD1371V
RES 1.37K OHM 0.5% 1/8W 0805 SMD

RES 1.37K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3791
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3791
RES, 1K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3790
Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3790
RES, 1K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1371V 76AH3791
Product Name Chip Resistor - Surface Mount Res, 1K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1370 ohms 1370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details