Panasonic Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1370V

Description
RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3788
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3788
RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3789
Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3789
RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3788
Product Name Res, 137R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details