Panasonic Chip Resistor - Surface Mount ERJ-U6RD1332V

Description
RES 13.3K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 13.3K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1332V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1332V
Chip Resistor - Surface Mount ERJ-U6RD1332V
RES 13.3K OHM 0.5% 1/8W 0805 SMD

RES 13.3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3787
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3787
RES, 13K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3786
Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3786
RES, 13K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1332V 76AH3787
Product Name Chip Resistor - Surface Mount Res, 13K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13300 ohms 13300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details