Panasonic Chip Resistor - Surface Mount ERJ-U6RD1330V

Description
RES 133 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 133 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1330V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1330V
Chip Resistor - Surface Mount ERJ-U6RD1330V
RES 133 OHM 0.5% 1/8W 0805 SMD

RES 133 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3782
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3782
RES, 133R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3783
Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3783
RES, 133R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1330V 76AH3782
Product Name Chip Resistor - Surface Mount Res, 133R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 133 ohms 133 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details