Panasonic Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1302V

Description
RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3780
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3780
RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3781
Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3781
RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3780
Product Name Res, 13K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details