Panasonic Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1272V

Description
RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3774
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3774
RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3775
Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3775
RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3774
Product Name Res, 12K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details