Panasonic Chip Resistor - Surface Mount ERJ-U6RD1242V

Description
RES 12.4K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 12.4K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD1242V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1242V
Chip Resistor - Surface Mount ERJ-U6RD1242V
RES 12.4K OHM 0.5% 1/8W 0805 SMD

RES 12.4K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3769
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3769
RES, 12K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3768
Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3768
RES, 12K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD1242V 76AH3769
Product Name Chip Resistor - Surface Mount Res, 12K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12400 ohms 12400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details