Panasonic Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1210V

Description
RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3759
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3759
RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3758
Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3758
RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3759
Product Name Res, 121R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details