Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1202V

Description
RES 12K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 12K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1202V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1202V
RES 12K OHM 0.5% 1/8W 0805 SMD

RES 12K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3756
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3756
RES, 12K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3757
Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3757
RES, 12K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD1202V 76AH3756
Product Name Resistors - Chip Resistor - Surface Mount Res, 12K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details