Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1201V

Description
RES 1.2K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 1.2K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1201V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1201V
RES 1.2K OHM 0.5% 1/8W 0805 SMD

RES 1.2K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3755
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3755
RES, 1K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3754
Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3754
RES, 1K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD1201V 76AH3755
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K2, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data