Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD1200V

Description
RES 120 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 120 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD1200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD1200V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD1200V
RES 120 OHM 0.5% 1/8W 0805 SMD

RES 120 OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3752
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3752
RES, 120R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3753
Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3753
RES, 120R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD1200V 76AH3752
Product Name Resistors - Chip Resistor - Surface Mount Res, 120R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details