Panasonic Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1180V

Description
RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3746
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3746
RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3747
Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3747
RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:118ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3746
Product Name Res, 118R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details