Panasonic Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1152V

Description
RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3745
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3745
RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3744
Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3744
RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3745
Product Name Res, 11K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details