Panasonic Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1150V

Description
RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3740
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3740
RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3741
Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3741
RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:115ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3740
Product Name Res, 115R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details