Panasonic Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1130V

Description
RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3735
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3735
RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3734
Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3734
RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD1130V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD1130V
Chip Resistor - Surface Mount ERJ-U6RD1130V
RES 113 OHM 0.5% 1/8W 0805 SMD

RES 113 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3735 ERJ-U6RD1130V
Product Name Res, 113R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details