Panasonic Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1102V

Description
RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3733
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3733
RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3732
Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3732
RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3733
Product Name Res, 11K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers