Panasonic Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD1101V

Description
RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3730
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3730
RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3731
Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3731
RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3730
Product Name Res, 1K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers