Panasonic Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1100V

Description
RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3728
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3728
RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3729
Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3729
RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3728
Product Name Res, 110R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers