Panasonic Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1071V

Description
RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3724
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3724
RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3725
Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3725
RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3724
Product Name Res, 1K07, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details