Panasonic Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1051V

Description
RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3719
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3719
RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3718
Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3718
RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.125W, 0805/THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3719
Product Name Res, 1K05, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers