Panasonic Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD1020V

Description
RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3710
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3710
RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3711
Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3711
RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3710
Product Name Res, 102R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details