Panasonic Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QJ1R0V

Description
RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1708
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1708
RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1707
Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1707
RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1R, 5%, 0.25W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1708
Product Name Res, 1R, 5%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details