RES, R68, 1%, 0.25W, THICK FILM, 0805; Resistance:0.68ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
RES, R68, 1%, 0.25W, THICK FILM, 0805; Resistance:0.68ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK1702 |
| Product Name | Res, R68, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.6800 ohms |