Panasonic Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR56V

Description
RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1699 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1699
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1699
RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1700 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1700
Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1700
RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R56, 1%, 0.25W, THICK FILM, 0805; Resistance:0.56ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1699
Product Name Res, R56, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers